Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06037K23BETA

Description
7.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06037K23BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06037K23BETA-ND
Chip Resistor - Surface Mount TNPW06037K23BETA-ND
7.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

7.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 7.23K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06037K23BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 7.23K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06037K23BETA
Res Thin Film 0603 7.23K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06037K23BETA
Res Thin Film 0603 7.23K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 7.23K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 7.23 Kohm, 0.1%, 25 Ppm Vishay - 98H1530 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 7.23 Kohm, 0.1%, 25 Ppm Vishay
98H1530
Tnpw, 0603, 7.23 Kohm, 0.1%, 25 Ppm Vishay 98H1530
TNPW, 0603, 7.23 kOhm, 0.1%, 25 ppm

TNPW, 0603, 7.23 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06037K23BETA-ND TNPW06037K23BETA 98H1530
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 7.23K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 7.23 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details