Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06037K15BETA

Description
7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06037K15BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06037K15BETA-ND
Chip Resistor - Surface Mount TNPW06037K15BETA-ND
7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 7.15K OHM 1/10W 0.1% 0603 - TNPW06037K15BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/10W 0.1% 0603
TNPW06037K15BETA
RES 7.15K OHM 1/10W 0.1% 0603 TNPW06037K15BETA
RES 7.15Kohm 1/10W 0.1% 0603

RES 7.15Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 7.15 Kohm, 0.1%, 25 Ppm Vishay - 65C6521 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 7.15 Kohm, 0.1%, 25 Ppm Vishay
65C6521
Tnpw, 0603, 7.15 Kohm, 0.1%, 25 Ppm Vishay 65C6521
TNPW, 0603, 7.15 kOhm, 0.1%, 25 ppm

TNPW, 0603, 7.15 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06037K15BETA-ND TNPW06037K15BETA 65C6521
Product Name Chip Resistor - Surface Mount RES 7.15K OHM 1/10W 0.1% 0603 Tnpw, 0603, 7.15 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details