Vishay Precision Group RES 78.7K OHM 1/10W 0.1% 0603 TNPW060378K7BEEN

Description
RES 78.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 78.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/10W 0.1% 0603 - TNPW060378K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/10W 0.1% 0603
TNPW060378K7BEEN
RES 78.7K OHM 1/10W 0.1% 0603 TNPW060378K7BEEN
RES 78.7Kohm 1/10W 0.1% 0603

RES 78.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060378K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060378K7BEEN-ND
Chip Resistor - Surface Mount TNPW060378K7BEEN-ND
78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 78K7 0.1% T-9 E52 E3 Vishay - 67R9419 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 78K7 0.1% T-9 E52 E3 Vishay
67R9419
Tnpw0603 78K7 0.1% T-9 E52 E3 Vishay 67R9419
TNPW0603 78K7 0.1% T-9 E52 e3

TNPW0603 78K7 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060378K7BEEN TNPW060378K7BEEN-ND 67R9419
Product Name RES 78.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 78K7 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details