Vishay Precision Group RES 78.7K OHM 1/10W 0.1% 0603 TNPW060378K7BEEA

Description
RES 78.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 78.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/10W 0.1% 0603 - TNPW060378K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/10W 0.1% 0603
TNPW060378K7BEEA
RES 78.7K OHM 1/10W 0.1% 0603 TNPW060378K7BEEA
RES 78.7Kohm 1/10W 0.1% 0603

RES 78.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3708-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3708-1-ND
Chip Resistor - Surface Mount 541-3708-1-ND
78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3708-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3708-2-ND
Chip Resistor - Surface Mount 541-3708-2-ND
78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3708-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3708-6-ND
Chip Resistor - Surface Mount 541-3708-6-ND
78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 78.7Kohm, 100Mw 0.1%; No. Of Pins Vishay - 05R3987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 78.7Kohm, 100Mw 0.1%; No. Of Pins Vishay
05R3987
Resistor, Thin Film, 78.7Kohm, 100Mw 0.1%; No. Of Pins Vishay 05R3987
RESISTOR, THIN FILM, 78.7KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 78.7KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 78K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 78K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5667
Res, Aec-Q200, 78K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5667
RES, AEC-Q200, 78K7, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 78K7, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060378K7BEEA 541-3708-1-ND 05R3987 85AH5667
Product Name RES 78.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 78.7Kohm, 100Mw 0.1%; No. Of Pins Vishay Res, Aec-Q200, 78K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603 0603
Resistance Range 78700 ohms 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details