Vishay Intertechnology, Inc. Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060378K7BECN

Description
Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060378K7BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060378K7BECN
Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060378K7BECN
Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060378K7BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060378K7BECN-ND
Chip Resistor - Surface Mount TNPW060378K7BECN-ND
78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

78.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 78.7K 0.1% T-9 R52 Vishay - 77M8269 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 78.7K 0.1% T-9 R52 Vishay
77M8269
Tnpw-0603 78.7K 0.1% T-9 R52 Vishay 77M8269
TNPW-0603 78.7K 0.1% T-9 R52

TNPW-0603 78.7K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060378K7BECN TNPW060378K7BECN-ND 77M8269
Product Name Res Thin Film 0603 78.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 78.7K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details