Vishay Intertechnology, Inc. RES 787 OHM 1/10W 0.1% 0603 TNPW0603787RBETA

Description
RES 787ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 787ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/10W 0.1% 0603 - TNPW0603787RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/10W 0.1% 0603
TNPW0603787RBETA
RES 787 OHM 1/10W 0.1% 0603 TNPW0603787RBETA
RES 787ohm 1/10W 0.1% 0603

RES 787ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603787RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603787RBETA-ND
Chip Resistor - Surface Mount TNPW0603787RBETA-ND
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 787 Ohm, 0.1%, 25 Ppm Vishay - 65C6534 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 787 Ohm, 0.1%, 25 Ppm Vishay
65C6534
Tnpw, 0603, 787 Ohm, 0.1%, 25 Ppm Vishay 65C6534
TNPW, 0603, 787 Ohm, 0.1%, 25 ppm

TNPW, 0603, 787 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603787RBETA TNPW0603787RBETA-ND 65C6534
Product Name RES 787 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 787 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details