Vishay Precision Group RES 787 OHM 1/10W 0.1% 0603 TNPW0603787RBEEA

Description
RES 787ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 787ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/10W 0.1% 0603 - TNPW0603787RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/10W 0.1% 0603
TNPW0603787RBEEA
RES 787 OHM 1/10W 0.1% 0603 TNPW0603787RBEEA
RES 787ohm 1/10W 0.1% 0603

RES 787ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3195-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3195-2-ND
Chip Resistor - Surface Mount 541-3195-2-ND
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3195-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3195-1-ND
Chip Resistor - Surface Mount 541-3195-1-ND
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3195-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3195-6-ND
Chip Resistor - Surface Mount 541-3195-6-ND
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,787Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 28M3221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,787Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
28M3221
Resistor,metal Alloy,787Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 28M3221
Resistor,Metal Alloy,787Ohms,75WV,. 1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Metal Alloy,787Ohms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603787RBEEA 541-3195-2-ND 28M3221
Product Name RES 787 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,metal Alloy,787Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details