Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060376K8BETA

Description
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060376K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060376K8BETA-ND
Chip Resistor - Surface Mount TNPW060376K8BETA-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 76.8K OHM 1/10W 0.1% 0603 - TNPW060376K8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/10W 0.1% 0603
TNPW060376K8BETA
RES 76.8K OHM 1/10W 0.1% 0603 TNPW060376K8BETA
RES 76.8Kohm 1/10W 0.1% 0603

RES 76.8Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw-0603 76.8K 0.1% T-9 Rt1 Rohs Compliant Vishay - 55M8077 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 76.8K 0.1% T-9 Rt1 Rohs Compliant Vishay
55M8077
Tnpw-0603 76.8K 0.1% T-9 Rt1 Rohs Compliant Vishay 55M8077
TNPW-0603 76.8K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 76.8K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060376K8BETA-ND TNPW060376K8BETA 55M8077
Product Name Chip Resistor - Surface Mount RES 76.8K OHM 1/10W 0.1% 0603 Tnpw-0603 76.8K 0.1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details