Vishay Intertechnology, Inc. RES 768 OHM 1/10W 0.1% 0603 TNPW0603768RBEEA

Description
RES 768ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 768ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W 0.1% 0603 - TNPW0603768RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W 0.1% 0603
TNPW0603768RBEEA
RES 768 OHM 1/10W 0.1% 0603 TNPW0603768RBEEA
RES 768ohm 1/10W 0.1% 0603

RES 768ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603768RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603768RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603768RBEEACT-ND
RES 768 OHM 0.1% 0.21W 0603

RES 768 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603768RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603768RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603768RBEEADKR-ND
RES 768 OHM 0.1% 0.21W 0603

RES 768 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603768RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603768RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603768RBEEATR-ND
768 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

768 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603768RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603768RBEEA
Chip Resistor - Surface Mount TNPW0603768RBEEA
RES 768 OHM 0.1% 1/8W 0603

RES 768 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603768RBEEA 541-TNPW0603768RBEEACT-ND TNPW0603768RBEEA
Product Name RES 768 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details