Vishay Precision Group Chip Resistor - Surface Mount TNPW060375R0DETA

Description
75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060375R0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060375R0DETA-ND
Chip Resistor - Surface Mount TNPW060375R0DETA-ND
75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:75ohm; Resistance Tolerance:+/- 0.1 %; Power Rating... - TNPW060375R0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:75ohm; Resistance Tolerance:+/- 0.1 %; Power Rating...
TNPW060375R0DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:75ohm; Resistance Tolerance:+/- 0.1 %; Power Rating... TNPW060375R0DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:75ohm; Resistance Tolerance:+/- 0.1 %; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:75ohm; Resistance Tolerance:+/- 0.1 %; Power Rating...

Supplier's Site
Resistor, Thin Film, 75 Ohm, 100Mw, 0.5%; Resistance Vishay - 95C2474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 75 Ohm, 100Mw, 0.5%; Resistance Vishay
95C2474
Resistor, Thin Film, 75 Ohm, 100Mw, 0.5%; Resistance Vishay 95C2474
RESISTOR, THIN FILM, 75 OHM, 100mW, 0.5%; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THIN FILM, 75 OHM, 100mW, 0.5%; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060375R0DETA-ND TNPW060375R0DETA 95C2474
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:75ohm; Resistance Tolerance:+/- 0.1 %; Power Rating... Resistor, Thin Film, 75 Ohm, 100Mw, 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details