Vishay Intertechnology, Inc. RES 75.0 OHM 1/10W 0.1% 0603 TNPW060375R0BETA

Description
RES 75.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 75.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/10W 0.1% 0603 - TNPW060375R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/10W 0.1% 0603
TNPW060375R0BETA
RES 75.0 OHM 1/10W 0.1% 0603 TNPW060375R0BETA
RES 75.0ohm 1/10W 0.1% 0603

RES 75.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060375R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060375R0BETA-ND
Chip Resistor - Surface Mount TNPW060375R0BETA-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060375R0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060375R0BETA
Chip Resistor - Surface Mount TNPW060375R0BETA
RES 75 OHM 0.1% 1/10W 0603

RES 75 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060375R0BETA TNPW060375R0BETA-ND TNPW060375R0BETA
Product Name RES 75.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers