Vishay Precision Group RES 75.0 OHM 1/10W 0.1% 0603 TNPW060375R0BEEA

Description
RES 75.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 75.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/10W 0.1% 0603 - TNPW060375R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/10W 0.1% 0603
TNPW060375R0BEEA
RES 75.0 OHM 1/10W 0.1% 0603 TNPW060375R0BEEA
RES 75.0ohm 1/10W 0.1% 0603

RES 75.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP75.0AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0AATR-ND
Chip Resistor - Surface Mount TNP75.0AATR-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP75.0AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0AADKR-ND
Chip Resistor - Surface Mount TNP75.0AADKR-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP75.0AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0AACT-ND
Chip Resistor - Surface Mount TNP75.0AACT-ND
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 75R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4958
Res, Thin Film, 75R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4958
RES, THIN FILM, 75R, 0.1%, 0.063W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 75R, 0.1%, 0.063W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1104
Res, 75R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1104
RES, 75R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 75R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060375R0BEEA TNP75.0AATR-ND 05R4958 85AJ1104
Product Name RES 75.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 75R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 75R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details