Vishay Precision Group Chip Resistor - Surface Mount TNPW060375K9BEEA

Description
75.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
75.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060375K9BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060375K9BEEA-ND
Chip Resistor - Surface Mount TNPW060375K9BEEA-ND
75.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060375K9BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060375K9BEEA
Chip Resistor - Surface Mount TNPW060375K9BEEA
RES 75.9K OHM 0.1% 1/8W 0603

RES 75.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 75K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3973
Res, Thin Film, 75K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3973
RES, THIN FILM, 75K9, 0.1%, 0.063W, 0603, REEL; Resistance:75.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 75K9, 0.1%, 0.063W, 0603, REEL; Resistance:75.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060375K9BEEA-ND TNPW060375K9BEEA 05R3973
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 75K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details