Vishay Intertechnology, Inc. 0.21W Resistor TNPW060375K0BHEA

Description
RES 75K OHM 0.1% 0.21W 0603 Product overview: TNPW060375K0BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060375K0BHEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75K OHM 0.1% 0.21W 0603 Product overview: TNPW060375K0BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060375K0BHEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.21W Resistor - 52-TNPW060375K0BHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.21W Resistor
52-TNPW060375K0BHEA
0.21W Resistor 52-TNPW060375K0BHEA
RES 75K OHM 0.1% 0.21W 0603 Product overview: TNPW060375K0BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060375K0BHEA can be used for catalog matching and distributor lookup.

RES 75K OHM 0.1% 0.21W 0603 Product overview: TNPW060375K0BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060375K0BHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060375K0BHEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060375K0BHEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060375K0BHEADKR-ND
RES 75K OHM 0.1% 0.21W 0603

RES 75K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060375K0BHEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060375K0BHEATR-ND
Chip Resistor - Surface Mount 541-TNPW060375K0BHEATR-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060375K0BHEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060375K0BHEACT-ND
Chip Resistor - Surface Mount 541-TNPW060375K0BHEACT-ND
RES 75K OHM 0.1% 0.21W 0603

RES 75K OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-TNPW060375K0BHEA 541-TNPW060375K0BHEADKR-ND
Product Name 0.21W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 75000 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details