Vishay Precision Group Chip Resistor - Surface Mount TNPW060375K0BEEA

Description
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2047-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2047-1-ND
Chip Resistor - Surface Mount 541-2047-1-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2047-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2047-6-ND
Chip Resistor - Surface Mount 541-2047-6-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2047-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2047-2-ND
Chip Resistor - Surface Mount 541-2047-2-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 75.0K OHM 1/10W 0.1% 0603 - TNPW060375K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/10W 0.1% 0603
TNPW060375K0BEEA
RES 75.0K OHM 1/10W 0.1% 0603 TNPW060375K0BEEA
RES 75.0Kohm 1/10W 0.1% 0603

RES 75.0Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW060375K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060375K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW060375K0BEEA
RES 75K OHM 0.1% 0.21W 0603

RES 75K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 75K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3971
Res, Thin Film, 75K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3971
RES, THIN FILM, 75K, 0.1%, 0.063W, 0603, REEL; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 75K, 0.1%, 0.063W, 0603, REEL; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1103
Res, 75K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1103
RES, 75K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-2047-1-ND TNPW060375K0BEEA TNPW060375K0BEEA 05R3971 85AJ1103
Product Name Chip Resistor - Surface Mount RES 75.0K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Res, Thin Film, 75K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 75K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details