Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603750RBHTA

Description
750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603750RBHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603750RBHTA-ND
Chip Resistor - Surface Mount TNPW0603750RBHTA-ND
750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 750 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW0603750RBHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 750 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW0603750RBHTA
Res Thin Film 0603 750 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW0603750RBHTA
Res Thin Film 0603 750 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 750 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0603750RBHTA-ND TNPW0603750RBHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 750 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details