Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06037500BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... - TNPW06037500BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
TNPW06037500BT9
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06037500BT9
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06037500BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details