Vishay Precision Group Chip Resistor - Surface Mount TNPW060373K2BEEA

Description
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3707-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3707-2-ND
Chip Resistor - Surface Mount 541-3707-2-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3707-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3707-1-ND
Chip Resistor - Surface Mount 541-3707-1-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3707-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3707-6-ND
Chip Resistor - Surface Mount 541-3707-6-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 73.2K OHM 1/10W 0.1% 0603 - TNPW060373K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W 0.1% 0603
TNPW060373K2BEEA
RES 73.2K OHM 1/10W 0.1% 0603 TNPW060373K2BEEA
RES 73.2Kohm 1/10W 0.1% 0603

RES 73.2Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 73K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 73K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3963
Res, Thin Film, 73K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3963
RES, THIN FILM, 73K2, 0.1%, 0.063W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 73K2, 0.1%, 0.063W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3707-2-ND TNPW060373K2BEEA 05R3963
Product Name Chip Resistor - Surface Mount RES 73.2K OHM 1/10W 0.1% 0603 Res, Thin Film, 73K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers