Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060371R5DHTA

Description
71.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060371R5DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060371R5DHTA-ND
Chip Resistor - Surface Mount TNPW060371R5DHTA-ND
71.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

71.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 71.5 Ohm, 0.5%, 50 Ppm Vishay - 65C6528 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 71.5 Ohm, 0.5%, 50 Ppm Vishay
65C6528
Tnpw, 0603, 71.5 Ohm, 0.5%, 50 Ppm Vishay 65C6528
TNPW, 0603, 71.5 Ohm, 0.5%, 50 ppm

TNPW, 0603, 71.5 Ohm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060371R5DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060371R5DHTA
Chip Resistor - Surface Mount TNPW060371R5DHTA
RES 71.5 OHM 0.5% 1/10W 0603

RES 71.5 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060371R5DHTA-ND 65C6528 TNPW060371R5DHTA
Product Name Chip Resistor - Surface Mount Tnpw, 0603, 71.5 Ohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details