Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060371R5BETA

Description
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060371R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060371R5BETA-ND
Chip Resistor - Surface Mount TNPW060371R5BETA-ND
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Vishay/DaleRES 71.5 OHM 1/10W 0.1% 0603 - TNPW060371R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 71.5 OHM 1/10W 0.1% 0603
TNPW060371R5BETA
Vishay/DaleRES 71.5 OHM 1/10W 0.1% 0603 TNPW060371R5BETA
Vishay/DaleRES 71.5ohm 1/10W 0.1% 0603

Vishay/DaleRES 71.5ohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 71.5 Ohm, 0.1%, 25 Ppm Vishay - 61H7934 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 71.5 Ohm, 0.1%, 25 Ppm Vishay
61H7934
Tnpw, 0603, 71.5 Ohm, 0.1%, 25 Ppm Vishay 61H7934
TNPW, 0603, 71.5 Ohm, 0.1%, 25 ppm

TNPW, 0603, 71.5 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060371R5BETA-ND TNPW060371R5BETA 61H7934
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 71.5 OHM 1/10W 0.1% 0603 Tnpw, 0603, 71.5 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers