Vishay Precision Group Chip Resistor - Surface Mount TNPW060371R5BEEA

Description
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060371R5BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060371R5BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060371R5BEEATR-ND
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060371R5BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060371R5BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060371R5BEEADKR-ND
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060371R5BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060371R5BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060371R5BEEACT-ND
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060371R5BEEA
900528-TNPW060371R5BEEA
Chip Resistor - Surface Mount - TNPW060371R5BEEA 900528-TNPW060371R5BEEA
Manufacturer: Vishay Win Source Part Number: 900528-TNPW060371R5B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 71.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 71R5 0.1% T9 ET1 E3, 541-TNPW060371R5BEEA DKR, 541-TNPW060371R5BEEA CT, 541-TNPW060371R5BEEA TR, TNPW060371R5BEEA-ND

Manufacturer: Vishay
Win Source Part Number: 900528-TNPW060371R5BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 71.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603 71R5 0.1% T9 ET1 E3, 541-TNPW060371R5BEEADKR, 541-TNPW060371R5BEEACT, 541-TNPW060371R5BEEATR, TNPW060371R5BEEA-ND

Buy Now Datasheet
SMD 71.5 Ohm 10W Resistor - 52-TNPW060371R5BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 71.5 Ohm 10W Resistor
52-TNPW060371R5BEEA
SMD 71.5 Ohm 10W Resistor 52-TNPW060371R5BEEA
Res Thin Film 0603 71.5 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060371R5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71.5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060371R5BEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 71.5 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060371R5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71.5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060371R5BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 71.5 OHM 1/10W 0.1% 0603 - TNPW060371R5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/10W 0.1% 0603
TNPW060371R5BEEA
RES 71.5 OHM 1/10W 0.1% 0603 TNPW060371R5BEEA
RES 71.5ohm 1/10W 0.1% 0603

RES 71.5ohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW060371R5BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060371R5BEEA
Resistors - Chip Resistor - Surface Mount TNPW060371R5BEEA
RES 71.5 OHM 0.1% 0.21W 0603

RES 71.5 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-TNPW060371R5BEEATR-ND 900528-TNPW060371R5BEEA 52-TNPW060371R5BEEA TNPW060371R5BEEA TNPW060371R5BEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW060371R5BEEA SMD 71.5 Ohm 10W Resistor RES 71.5 OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers