Vishay Precision Group RES 71.5K OHM 1/10W 0.1% 0603 TNPW060371K5BEEA

Description
RES 71.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 71.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/10W 0.1% 0603 - TNPW060371K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/10W 0.1% 0603
TNPW060371K5BEEA
RES 71.5K OHM 1/10W 0.1% 0603 TNPW060371K5BEEA
RES 71.5Kohm 1/10W 0.1% 0603

RES 71.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3706-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3706-1-ND
Chip Resistor - Surface Mount 541-3706-1-ND
71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3706-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3706-6-ND
Chip Resistor - Surface Mount 541-3706-6-ND
71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3706-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3706-2-ND
Chip Resistor - Surface Mount 541-3706-2-ND
71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 71K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 71K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3956
Res, Thin Film, 71K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3956
RES, THIN FILM, 71K5, 0.1%, 0.063W, 0603, REEL; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 71K5, 0.1%, 0.063W, 0603, REEL; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1102
Res, 71K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1102
RES, 71K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060371K5BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060371K5BEEA
Resistors - Chip Resistor - Surface Mount TNPW060371K5BEEA
RES 71.5K OHM 0.1% 0.21W 0603

RES 71.5K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060371K5BEEA 541-3706-1-ND 05R3956 TNPW060371K5BEEA
Product Name RES 71.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 71K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 71500 ohms 71500 ohms 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers