RES 715ohm 1/10W 0.1% 0603
RES 715 OHM 0.1% 0.21W 0603
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 715 OHM 0.1% 0.21W 0603
RESISTOR, THIN FILM, 715 OHM, 100mW, 0.1%, FULL REEL; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 715 OHM 0.1% 1/8W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW0603715RBEEA | 541-TNPW0603715RBEEADKR-ND | 05R4951 | TNPW0603715RBEEA |
| Product Name | RES 715 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Resistor, Thin Film, 715 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 715 ohms | 715 ohms | 715 ohms | 715 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.2100 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor | Single Resistor |