Vishay Intertechnology, Inc. Thin Film Resistors - SMD 6.98Kohms 1% 25ppm TNPW06036K98FETA

Description
Thin Film Resistors - SMD 6.98Kohms 1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 6.98Kohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 6.98Kohms 1% 25ppm - TNPW06036K98FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 6.98Kohms 1% 25ppm
TNPW06036K98FETA
Thin Film Resistors - SMD 6.98Kohms 1% 25ppm TNPW06036K98FETA
Thin Film Resistors - SMD 6.98Kohms 1% 25ppm

Thin Film Resistors - SMD 6.98Kohms 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K98FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K98FETA-ND
Chip Resistor - Surface Mount TNPW06036K98FETA-ND
6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06036K98FETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06036K98FETA
Chip Resistor - Surface Mount TNPW06036K98FETA
RES 6.98K OHM 1% 1/10W 0603

RES 6.98K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06036K98FETA TNPW06036K98FETA-ND TNPW06036K98FETA
Product Name Thin Film Resistors - SMD 6.98Kohms 1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details