Vishay Precision Group RES 6.98K OHM 1/10W 0.1% 0603 TNPW06036K98BEEA

Description
RES 6.98Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.98Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/10W 0.1% 0603 - TNPW06036K98BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/10W 0.1% 0603
TNPW06036K98BEEA
RES 6.98K OHM 1/10W 0.1% 0603 TNPW06036K98BEEA
RES 6.98Kohm 1/10W 0.1% 0603

RES 6.98Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2045-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2045-1-ND
Chip Resistor - Surface Mount 541-2045-1-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2045-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2045-2-ND
Chip Resistor - Surface Mount 541-2045-2-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2045-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2045-6-ND
Chip Resistor - Surface Mount 541-2045-6-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K98, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K98, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3904
Res, Thin Film, 6K98, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3904
RES, THIN FILM, 6K98, 0.1%, 0.063W, 0603, REEL; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K98, 0.1%, 0.063W, 0603, REEL; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K98BEEA 541-2045-1-ND 05R3904
Product Name RES 6.98K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 6K98, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details