Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06036K81BETA

Description
6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06036K81BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K81BETA-ND
Chip Resistor - Surface Mount TNPW06036K81BETA-ND
6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 6.81K OHM 1/10W 0.1% 0603 - TNPW06036K81BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/10W 0.1% 0603
TNPW06036K81BETA
RES 6.81K OHM 1/10W 0.1% 0603 TNPW06036K81BETA
RES 6.81Kohm 1/10W 0.1% 0603

RES 6.81Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 6.81 Kohm, 0.1%, 25 Ppm Vishay - 49H5738 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 6.81 Kohm, 0.1%, 25 Ppm Vishay
49H5738
Tnpw, 0603, 6.81 Kohm, 0.1%, 25 Ppm Vishay 49H5738
TNPW, 0603, 6.81 kOhm, 0.1%, 25 ppm

TNPW, 0603, 6.81 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K81BETA-ND TNPW06036K81BETA 49H5738
Product Name Chip Resistor - Surface Mount RES 6.81K OHM 1/10W 0.1% 0603 Tnpw, 0603, 6.81 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details