Vishay Intertechnology, Inc. RES 6.80K OHM 1/10W 0.1% 0603 TNPW06036K80BEEN

Description
RES 6.80Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.80Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/10W 0.1% 0603 - TNPW06036K80BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/10W 0.1% 0603
TNPW06036K80BEEN
RES 6.80K OHM 1/10W 0.1% 0603 TNPW06036K80BEEN
RES 6.80Kohm 1/10W 0.1% 0603

RES 6.80Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K80BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K80BEEN-ND
Chip Resistor - Surface Mount TNPW06036K80BEEN-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06036K80BEEN TNPW06036K80BEEN-ND
Product Name RES 6.80K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details