Vishay Precision Group Chip Resistor - Surface Mount TNPW06036K80BEEA

Description
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3194-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3194-2-ND
Chip Resistor - Surface Mount 541-3194-2-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3194-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3194-1-ND
Chip Resistor - Surface Mount 541-3194-1-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3194-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3194-6-ND
Chip Resistor - Surface Mount 541-3194-6-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972434-TNPW06036K80BEEA
Resistors - Chip Resistor - Surface Mount 972434-TNPW06036K80BEEA
Win Source Part Number: 972434-TNPW06036K80B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW06036K80BEEA-ND, TNPW0603 6K8 0.1% T9 ET1 E3,541-3194-2,541-31 94-1,541-3194-6 Base Product Number: TNPW0603

Win Source Part Number: 972434-TNPW06036K80BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW06036K80BEEA-ND,TNPW0603 6K8 0.1% T9 ET1 E3,541-3194-2,541-3194-1,541-3194-6
Base Product Number: TNPW0603

Buy Now Datasheet
Automotive 125mW Resistor - 52-TNPW06036K80BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW Resistor
52-TNPW06036K80BEEA
Automotive 125mW Resistor 52-TNPW06036K80BEEA
0603 Chip Resistor, 6.8kR, 0.1%, 125mW, Thin Film, AEC-Q200 Product overview: TNPW06036K80BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06036K80BEEA can be used for catalog matching and distributor lookup.

0603 Chip Resistor, 6.8kR, 0.1%, 125mW, Thin Film, AEC-Q200 Product overview: TNPW06036K80BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06036K80BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 6.80K OHM 1/10W 0.1% 0603 - TNPW06036K80BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/10W 0.1% 0603
TNPW06036K80BEEA
RES 6.80K OHM 1/10W 0.1% 0603 TNPW06036K80BEEA
RES 6.80Kohm 1/10W 0.1% 0603

RES 6.80Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06036K80BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06036K80BEEA
Resistors - Chip Resistor - Surface Mount TNPW06036K80BEEA
RES 6.8K OHM 0.1% 0.21W 0603

RES 6.8K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 6K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3899
Res, Thin Film, 6K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3899
RES, THIN FILM, 6K8, 0.1%, 0.063W, 0603, REEL; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K8, 0.1%, 0.063W, 0603, REEL; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1100
Res, 6K8, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1100
RES, 6K8, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 6K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5665
Res, Aec-Q200, 6K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5665
RES, AEC-Q200, 6K8, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 6K8, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3194-2-ND 972434-TNPW06036K80BEEA 52-TNPW06036K80BEEA TNPW06036K80BEEA TNPW06036K80BEEA 05R3899 85AH5665
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive 125mW Resistor RES 6.80K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Res, Thin Film, 6K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 6K8, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details