Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06036K73BETA

Description
6.73 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.73 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06036K73BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K73BETA-ND
Chip Resistor - Surface Mount TNPW06036K73BETA-ND
6.73 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.73 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 6.73K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06036K73BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 6.73K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06036K73BETA
Res Thin Film 0603 6.73K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K73BETA
Res Thin Film 0603 6.73K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 6.73K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 6.73K 0.1% T-9 Rt1 Vishay - 57K9496 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 6.73K 0.1% T-9 Rt1 Vishay
57K9496
Tnpw-0603 6.73K 0.1% T-9 Rt1 Vishay 57K9496
TNPW-0603 6.73K 0.1% T-9 RT1

TNPW-0603 6.73K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K73BETA-ND TNPW06036K73BETA 57K9496
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 6.73K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 6.73K 0.1% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers