Vishay Precision Group RES 6.49K OHM 1/10W 0.1% 0603 TNPW06036K49BEEA

Description
RES 6.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/10W 0.1% 0603 - TNPW06036K49BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/10W 0.1% 0603
TNPW06036K49BEEA
RES 6.49K OHM 1/10W 0.1% 0603 TNPW06036K49BEEA
RES 6.49Kohm 1/10W 0.1% 0603

RES 6.49Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620783
Surface Mount Resistors 2620783
Vishay TNPW06036K49BEEA

Vishay TNPW06036K49BEEA

Supplier's Site
Surface Mount Resistors - 2620782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620782
Surface Mount Resistors 2620782
Vishay TNPW06036K49BEEA

Vishay TNPW06036K49BEEA

Supplier's Site
Surface Mount Resistors - 2620783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620783P
Surface Mount Resistors 2620783P
Vishay TNPW06036K49BEEA

Vishay TNPW06036K49BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3705-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3705-1-ND
Chip Resistor - Surface Mount 541-3705-1-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3705-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3705-6-ND
Chip Resistor - Surface Mount 541-3705-6-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3705-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3705-2-ND
Chip Resistor - Surface Mount 541-3705-2-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3891
Res, Thin Film, 6K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3891
RES, THIN FILM, 6K49, 0.1%, 0.063W, 0603, REEL; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K49, 0.1%, 0.063W, 0603, REEL; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9442
Res, 6K49, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9442
RES, 6K49, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 6K49, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06036K49BEEA 2620783 541-3705-1-ND 05R3891 33AK9442
Product Name RES 6.49K OHM 1/10W 0.1% 0603 Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 6K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 6K49, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 6490 ohms 6.50E-6 ohms 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts 0.2100 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details