Vishay Intertechnology, Inc. RES 6.34K OHM 1/10W 0.1% 0603 TNPW06036K34BETA

Description
RES 6.34Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.34Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/10W 0.1% 0603 - TNPW06036K34BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W 0.1% 0603
TNPW06036K34BETA
RES 6.34K OHM 1/10W 0.1% 0603 TNPW06036K34BETA
RES 6.34Kohm 1/10W 0.1% 0603

RES 6.34Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K34BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K34BETA-ND
Chip Resistor - Surface Mount TNPW06036K34BETA-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06036K34BETA TNPW06036K34BETA-ND
Product Name RES 6.34K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details