Vishay Precision Group Chip Resistor - Surface Mount TNPW06036K34BEEA

Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2042-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2042-6-ND
Chip Resistor - Surface Mount 541-2042-6-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2042-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2042-1-ND
Chip Resistor - Surface Mount 541-2042-1-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2042-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2042-2-ND
Chip Resistor - Surface Mount 541-2042-2-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 6.34K OHM 1/10W 0.1% 0603 - TNPW06036K34BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W 0.1% 0603
TNPW06036K34BEEA
RES 6.34K OHM 1/10W 0.1% 0603 TNPW06036K34BEEA
RES 6.34Kohm 1/10W 0.1% 0603

RES 6.34Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 6K34, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K34, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3887
Res, Thin Film, 6K34, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3887
RES, THIN FILM, 6K34, 0.1%, 0.063W, 0603, REEL; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K34, 0.1%, 0.063W, 0603, REEL; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1098
Res, 6K34, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1098
RES, 6K34, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2042-6-ND TNPW06036K34BEEA 05R3887
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/10W 0.1% 0603 Res, Thin Film, 6K34, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details