Vishay Intertechnology, Inc. RES 6.20K OHM 1/10W 0.1% 0603 TNPW06036K20BETA

Description
RES 6.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/10W 0.1% 0603 - TNPW06036K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/10W 0.1% 0603
TNPW06036K20BETA
RES 6.20K OHM 1/10W 0.1% 0603 TNPW06036K20BETA
RES 6.20Kohm 1/10W 0.1% 0603

RES 6.20Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K20BETA-ND
Chip Resistor - Surface Mount TNPW06036K20BETA-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
High Stability Thin Film Chip Resistors, Tnpw-0603 6.2K .1% T-9 Rt1 Rohs Compliant Vishay - 39M4923 - Newark, An Avnet Company
Chicago, IL, United States
High Stability Thin Film Chip Resistors, Tnpw-0603 6.2K .1% T-9 Rt1 Rohs Compliant Vishay
39M4923
High Stability Thin Film Chip Resistors, Tnpw-0603 6.2K .1% T-9 Rt1 Rohs Compliant Vishay 39M4923
HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0603 6.2K .1% T-9 RT1 ROHS COMPLIANT: NO

HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0603 6.2K .1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K20BETA TNPW06036K20BETA-ND 39M4923
Product Name RES 6.20K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount High Stability Thin Film Chip Resistors, Tnpw-0603 6.2K .1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details