Vishay Intertechnology, Inc. RES 6.20K OHM 1/10W 0.1% 0603 TNPW06036K20BEEA

Description
RES 6.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/10W 0.1% 0603 - TNPW06036K20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/10W 0.1% 0603
TNPW06036K20BEEA
RES 6.20K OHM 1/10W 0.1% 0603 TNPW06036K20BEEA
RES 6.20Kohm 1/10W 0.1% 0603

RES 6.20Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-9853-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9853-1-ND
Chip Resistor - Surface Mount 541-9853-1-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9853-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9853-2-ND
Chip Resistor - Surface Mount 541-9853-2-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9853-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9853-6-ND
Chip Resistor - Surface Mount 541-9853-6-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3884
Res, Thin Film, 6K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3884
RES, THIN FILM, 6K2, 0.1%, 0.063W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K2, 0.1%, 0.063W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9441
Res, 6K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9441
RES, 6K2, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 6K2, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06036K20BEEA 541-9853-1-ND 05R3884 33AK9441
Product Name RES 6.20K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 6K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 6K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 6200 ohms 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details