Vishay Precision Group Chip Resistor - Surface Mount TNPW06036K19BECN

Description
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06036K19BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K19BECN-ND
Chip Resistor - Surface Mount TNPW06036K19BECN-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 6.19K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06036K19BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 6.19K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06036K19BECN
Res Thin Film 0603 6.19K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K19BECN
Res Thin Film 0603 6.19K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 6.19K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 6.19K 0.1% T-9 R52 Vishay - 58K5370 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 6.19K 0.1% T-9 R52 Vishay
58K5370
Tnpw-0603 6.19K 0.1% T-9 R52 Vishay 58K5370
TNPW-0603 6.19K 0.1% T-9 R52

TNPW-0603 6.19K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K19BECN-ND TNPW06036K19BECN 58K5370
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 6.19K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 6.19K 0.1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details