Vishay Intertechnology, Inc. Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K12BETA

Description
Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06036K12BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06036K12BETA
Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K12BETA
Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K12BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K12BETA-ND
Chip Resistor - Surface Mount TNPW06036K12BETA-ND
6.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 6.12 Kohm, 0.1%, 25 Ppm Vishay - 98H1508 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 6.12 Kohm, 0.1%, 25 Ppm Vishay
98H1508
Tnpw, 0603, 6.12 Kohm, 0.1%, 25 Ppm Vishay 98H1508
TNPW, 0603, 6.12 kOhm, 0.1%, 25 ppm

TNPW, 0603, 6.12 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K12BETA TNPW06036K12BETA-ND 98H1508
Product Name Res Thin Film 0603 6.12K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 6.12 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details