Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06036K04BETA

Description
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06036K04BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K04BETA-ND
Chip Resistor - Surface Mount TNPW06036K04BETA-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 6.04K OHM 1/10W 0.1% 0603 - TNPW06036K04BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/10W 0.1% 0603
TNPW06036K04BETA
RES 6.04K OHM 1/10W 0.1% 0603 TNPW06036K04BETA
RES 6.04Kohm 1/10W 0.1% 0603

RES 6.04Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 6.04 Kohm, 0.1%, 25 Ppm Vishay - 88H3753 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 6.04 Kohm, 0.1%, 25 Ppm Vishay
88H3753
Tnpw, 0603, 6.04 Kohm, 0.1%, 25 Ppm Vishay 88H3753
TNPW, 0603, 6.04 kOhm, 0.1%, 25 ppm

TNPW, 0603, 6.04 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K04BETA-ND TNPW06036K04BETA 88H3753
Product Name Chip Resistor - Surface Mount RES 6.04K OHM 1/10W 0.1% 0603 Tnpw, 0603, 6.04 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers