Vishay Intertechnology, Inc. RES 6.04K OHM 1/10W 0.1% 0603 TNPW06036K04BEEA

Description
RES 6.04Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.04Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/10W 0.1% 0603 - TNPW06036K04BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/10W 0.1% 0603
TNPW06036K04BEEA
RES 6.04K OHM 1/10W 0.1% 0603 TNPW06036K04BEEA
RES 6.04Kohm 1/10W 0.1% 0603

RES 6.04Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3704-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3704-1-ND
Chip Resistor - Surface Mount 541-3704-1-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3704-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3704-2-ND
Chip Resistor - Surface Mount 541-3704-2-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3704-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3704-6-ND
Chip Resistor - Surface Mount 541-3704-6-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06036K04BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06036K04BEEA
Resistors - Chip Resistor - Surface Mount TNPW06036K04BEEA
RES 6.04K OHM 0.1% 0.21W 0603

RES 6.04K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 6K04, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K04, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3878
Res, Thin Film, 6K04, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3878
RES, THIN FILM, 6K04, 0.1%, 0.063W, 0603, REEL; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K04, 0.1%, 0.063W, 0603, REEL; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1096
Res, 6K04, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1096
RES, 6K04, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06036K04BEEA 541-3704-1-ND TNPW06036K04BEEA 05R3878
Product Name RES 6.04K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 6K04, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms 6040 ohms 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details