Vishay Intertechnology, Inc. Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K04BECN

Description
Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06036K04BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06036K04BECN
Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K04BECN
Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K04BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K04BECN-ND
Chip Resistor - Surface Mount TNPW06036K04BECN-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 6.04K 0.1% T-9 R52 Vishay - 77M8254 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 6.04K 0.1% T-9 R52 Vishay
77M8254
Tnpw-0603 6.04K 0.1% T-9 R52 Vishay 77M8254
TNPW-0603 6.04K 0.1% T-9 R52

TNPW-0603 6.04K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K04BECN TNPW06036K04BECN-ND 77M8254
Product Name Res Thin Film 0603 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 6.04K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details