Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060369R8DHTA

Description
69.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
69.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060369R8DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060369R8DHTA-ND
Chip Resistor - Surface Mount TNPW060369R8DHTA-ND
69.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

69.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 69.8 Ohm, 0.5%, 50 Ppm Vishay - 65C6516 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 69.8 Ohm, 0.5%, 50 Ppm Vishay
65C6516
Tnpw, 0603, 69.8 Ohm, 0.5%, 50 Ppm Vishay 65C6516
TNPW, 0603, 69.8 Ohm, 0.5%, 50 ppm

TNPW, 0603, 69.8 Ohm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060369R8DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060369R8DHTA
Chip Resistor - Surface Mount TNPW060369R8DHTA
RES 69.8 OHM 0.5% 1/10W 0603

RES 69.8 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060369R8DHTA-ND 65C6516 TNPW060369R8DHTA
Product Name Chip Resistor - Surface Mount Tnpw, 0603, 69.8 Ohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers