Vishay Precision Group RES 69.8K OHM 1/10W 0.1% 0603 TNPW060369K8BEEA

Description
RES 69.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 69.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/10W 0.1% 0603 - TNPW060369K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/10W 0.1% 0603
TNPW060369K8BEEA
RES 69.8K OHM 1/10W 0.1% 0603 TNPW060369K8BEEA
RES 69.8Kohm 1/10W 0.1% 0603

RES 69.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3703-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3703-2-ND
Chip Resistor - Surface Mount 541-3703-2-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3703-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3703-1-ND
Chip Resistor - Surface Mount 541-3703-1-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3703-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3703-6-ND
Chip Resistor - Surface Mount 541-3703-6-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 69K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 69K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3931
Res, Thin Film, 69K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3931
RES, THIN FILM, 69K8, 0.1%, 0.063W, 0603, REEL; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 69K8, 0.1%, 0.063W, 0603, REEL; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060369K8BEEA 541-3703-2-ND 05R3931
Product Name RES 69.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 69K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details