Vishay Intertechnology, Inc. RES 698 OHM 1/10W 0.1% 0603 TNPW0603698RBETA

Description
RES 698ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 698ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/10W 0.1% 0603 - TNPW0603698RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/10W 0.1% 0603
TNPW0603698RBETA
RES 698 OHM 1/10W 0.1% 0603 TNPW0603698RBETA
RES 698ohm 1/10W 0.1% 0603

RES 698ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603698RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603698RBETA-ND
Chip Resistor - Surface Mount TNPW0603698RBETA-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 698 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6518 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 698 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6518
Tnpw, 0603, 698 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6518
TNPW, 0603, 698 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0603, 698 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603698RBETA TNPW0603698RBETA-ND 65C6518
Product Name RES 698 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 698 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details