Vishay Precision Group Chip Resistor - Surface Mount TNPW060368R1BETA

Description
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060368R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060368R1BETA-ND
Chip Resistor - Surface Mount TNPW060368R1BETA-ND
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:68.1ohm; Resistance Tolerance: 0.1%; Power Rating:0... - TNPW060368R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:68.1ohm; Resistance Tolerance: 0.1%; Power Rating:0...
TNPW060368R1BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:68.1ohm; Resistance Tolerance: 0.1%; Power Rating:0... TNPW060368R1BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:68.1ohm; Resistance Tolerance: 0.1%; Power Rating:0...

Thin Film Chip ResistorSeries:TNPW; Resistance:68.1ohm; Resistance Tolerance: 0.1%; Power Rating:0...

Supplier's Site
Resistor, Thin Film, 68.1 Ohm, 100Mw, 0.1%; Resistance Vishay - 95C2472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 68.1 Ohm, 100Mw, 0.1%; Resistance Vishay
95C2472
Resistor, Thin Film, 68.1 Ohm, 100Mw, 0.1%; Resistance Vishay 95C2472
RESISTOR, THIN FILM, 68.1 OHM, 100mW, 0.1%; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THIN FILM, 68.1 OHM, 100mW, 0.1%; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060368R1BETA-ND TNPW060368R1BETA 95C2472
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:68.1ohm; Resistance Tolerance: 0.1%; Power Rating:0... Resistor, Thin Film, 68.1 Ohm, 100Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details