Vishay Intertechnology, Inc. Vishay/DaleRES 68.0 OHM 1/10W 0.1% 0603 TNPW060368R0BEEN

Description
Vishay/DaleRES 68.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 68.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 68.0 OHM 1/10W 0.1% 0603 - TNPW060368R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 68.0 OHM 1/10W 0.1% 0603
TNPW060368R0BEEN
Vishay/DaleRES 68.0 OHM 1/10W 0.1% 0603 TNPW060368R0BEEN
Vishay/DaleRES 68.0ohm 1/10W 0.1% 0603

Vishay/DaleRES 68.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060368R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060368R0BEEN-ND
Chip Resistor - Surface Mount TNPW060368R0BEEN-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060368R0BEEN TNPW060368R0BEEN-ND
Product Name Vishay/DaleRES 68.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers