Vishay Intertechnology, Inc. RES 68.0 OHM 1/10W 0.1% 0603 TNPW060368R0BEEA

Description
RES 68.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 68.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0 OHM 1/10W 0.1% 0603 - TNPW060368R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/10W 0.1% 0603
TNPW060368R0BEEA
RES 68.0 OHM 1/10W 0.1% 0603 TNPW060368R0BEEA
RES 68.0ohm 1/10W 0.1% 0603

RES 68.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060368R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060368R0BEEA-ND
Chip Resistor - Surface Mount TNPW060368R0BEEA-ND
68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 68 Ohm, 100Mw, 0.1%; No. Of Pins Vishay - 05R4920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 68 Ohm, 100Mw, 0.1%; No. Of Pins Vishay
05R4920
Resistor, Thin Film, 68 Ohm, 100Mw, 0.1%; No. Of Pins Vishay 05R4920
RESISTOR, THIN FILM, 68 OHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:68ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 68 OHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:68ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060368R0BEEA TNPW060368R0BEEA-ND 05R4920
Product Name RES 68.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 68 Ohm, 100Mw, 0.1%; No. Of Pins Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details