Vishay Precision Group Chip Resistor - Surface Mount TNPW060368K0BEEA

Description
68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3193-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3193-6-ND
Chip Resistor - Surface Mount 541-3193-6-ND
68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3193-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3193-2-ND
Chip Resistor - Surface Mount 541-3193-2-ND
68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3193-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3193-1-ND
Chip Resistor - Surface Mount 541-3193-1-ND
68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 68.0K OHM 1/10W 0.1% 0603 - TNPW060368K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/10W 0.1% 0603
TNPW060368K0BEEA
RES 68.0K OHM 1/10W 0.1% 0603 TNPW060368K0BEEA
RES 68.0Kohm 1/10W 0.1% 0603

RES 68.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 68K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 68K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3927
Res, Thin Film, 68K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3927
RES, THIN FILM, 68K, 0.1%, 0.063W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 68K, 0.1%, 0.063W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9444
Res, 68K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9444
RES, 68K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 68K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3193-6-ND TNPW060368K0BEEA 05R3927 33AK9444
Product Name Chip Resistor - Surface Mount RES 68.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 68K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 68K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details