Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603681RBECN

Description
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603681RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603681RBECN-ND
Chip Resistor - Surface Mount TNPW0603681RBECN-ND
681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

681 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 681 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603681RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 681 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603681RBECN
Res Thin Film 0603 681 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603681RBECN
Res Thin Film 0603 681 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 681 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
High Stability Thin Film Chip Resistors, Tnpw-0603 681 .1% T-9 R52 Vishay - 30M9045 - Newark, An Avnet Company
Chicago, IL, United States
High Stability Thin Film Chip Resistors, Tnpw-0603 681 .1% T-9 R52 Vishay
30M9045
High Stability Thin Film Chip Resistors, Tnpw-0603 681 .1% T-9 R52 Vishay 30M9045
HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0603 681 .1% T-9 R52

HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0603 681 .1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603681RBECN-ND TNPW0603681RBECN 30M9045
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 681 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R High Stability Thin Film Chip Resistors, Tnpw-0603 681 .1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details