Vishay Precision Group RES 680 OHM 1/10W 0.1% 0603 TNPW0603680RBEEA

Description
RES 680ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 680ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/10W 0.1% 0603 - TNPW0603680RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/10W 0.1% 0603
TNPW0603680RBEEA
RES 680 OHM 1/10W 0.1% 0603 TNPW0603680RBEEA
RES 680ohm 1/10W 0.1% 0603

RES 680ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2040-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2040-1-ND
Chip Resistor - Surface Mount 541-2040-1-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2040-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2040-6-ND
Chip Resistor - Surface Mount 541-2040-6-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2040-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2040-2-ND
Chip Resistor - Surface Mount 541-2040-2-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%; Resistance Vishay - 05R4923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%; Resistance Vishay
05R4923
Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%; Resistance Vishay 05R4923
RESISTOR, THIN FILM, 680 OHM, 100mW, 0.1%; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 680 OHM, 100mW, 0.1%; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9445
Res, 680R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9445
RES, 680R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 680R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603680RBEEA 541-2040-1-ND 05R4923 33AK9445
Product Name RES 680 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 680 Ohm, 100Mw, 0.1%; Resistance Vishay Res, 680R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details