Vishay Intertechnology, Inc. Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060366R5DETA

Description
Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060366R5DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060366R5DETA
Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060366R5DETA
Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060366R5DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060366R5DETA-ND
Chip Resistor - Surface Mount TNPW060366R5DETA-ND
66.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

66.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 27K4235 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
27K4235
Resistors Vishay 27K4235
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060366R5DETA TNPW060366R5DETA-ND 27K4235
Product Name Res Thin Film 0603 66.5 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers