Vishay Intertechnology, Inc. RES 66.5 OHM 1/10W 0.1% 0603 TNPW060366R5BEEA

Description
RES 66.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 66.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/10W 0.1% 0603 - TNPW060366R5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/10W 0.1% 0603
TNPW060366R5BEEA
RES 66.5 OHM 1/10W 0.1% 0603 TNPW060366R5BEEA
RES 66.5ohm 1/10W 0.1% 0603

RES 66.5ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060366R5BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060366R5BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060366R5BEEATR-ND
66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060366R5BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060366R5BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060366R5BEEACT-ND
RES 66.5 OHM 0.1% 0.21W 0603

RES 66.5 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060366R5BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060366R5BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060366R5BEEADKR-ND
RES 66.5 OHM 0.1% 0.21W 0603

RES 66.5 OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060366R5BEEA 541-TNPW060366R5BEEATR-ND
Product Name RES 66.5 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details